EN
  • EN
  • DE

DSC6183CE1A-064K000

Part No DSC6183CE1A-064K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 64 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343321-DSC6183CE1A-064K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CE1A-064K000 CAD Model

Description

Product Overview: DSC6183CE1A-064K000 by Microchip Technology

The DSC6183CE1A-064K000 is a high-precision MEMS oscillator from the renowned manufacturer Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This oscillator is a part of Microchip's DSC6000 series, which is known for its low power consumption, compact footprint, and high stability, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Frequency Range: The device offers a frequency range of 64 kHz, suitable for applications requiring a stable low-frequency time base.
  • Supply Voltage: It operates at a supply voltage of 1.8V, contributing to its low power consumption profile.
  • Stability: The oscillator maintains high frequency stability, ensuring reliable performance across various environmental conditions.
  • Size: With a compact 4-pin 1.6 x 1.2 mm package, it is a space-saving solution for designs where board space is at a premium.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into a variety of systems.
  • Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.

Applications

The DSC6183CE1A-064K000 is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls
  • Healthcare monitoring systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The DSC6183CE1A-064K000 MEMS oscillator is no exception and is built to meet stringent quality standards. It offers excellent shock and vibration resistance, which is critical for applications in challenging environments.

In summary, the DSC6183CE1A-064K000 from Microchip Technology is a reliable, high-performance MEMS oscillator that offers low power consumption, high stability, and a small form factor, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess