EN
  • EN
  • DE

DSC613RI3A-010U

Part No DSC613RI3A-010U
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GENERATOR 2. / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Frequency - Output 2 25MHz
Frequency - Output 3 27MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344045-DSC613RI3A-010U
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-010U CAD Model

Description

Microchip Technology's DSC613RI3A-010U: A Compact and Versatile Clock Generator

Microchip Technology's DSC613RI3A-010U is a state-of-the-art, low-power clock generator that provides exceptional performance and flexibility for a wide range of applications. This device is designed to meet the rigorous demands of modern electronic systems, providing a reliable and stable clock output that is essential for system timing.

The DSC613RI3A-010U belongs to Microchip's family of MEMS-based clock generators that are recognized for their robustness and resilience to environmental factors. With its small footprint, the device is a perfect fit for space-constrained applications, offering design engineers a compact solution without compromising on functionality.

Key Features:

  • Multiple Outputs: The clock generator features up to three low-jitter clock outputs that can be configured independently, allowing for great design flexibility and the ability to support multiple components with different clock requirements from a single device.
  • Wide Frequency Range: It supports a broad frequency range, ensuring compatibility with various applications, including consumer electronics, networking, and telecommunications equipment.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC613RI3A-010U helps to extend battery life in portable devices, making it an ideal choice for mobile and IoT applications.
  • Programmability: The device offers programmable features such as output frequency and drive strength, enabling fine-tuning to meet specific system requirements.
  • Stability: With its excellent frequency stability, the clock generator maintains consistent performance over temperature and voltage variations, ensuring reliable operation in diverse environments.

The DSC613RI3A-010U is also characterized by its ease of use. It requires no external components such as resistors, capacitors, or crystal references, simplifying the design process and accelerating time-to-market. Additionally, its I2C interface allows for easy configuration and control, further enhancing its user-friendliness.

Overall, the DSC613RI3A-010U from Microchip Technology is an exemplary solution for designers looking to integrate a versatile and reliable clock generator into their next project. Its combination of features makes it a top choice for ensuring accurate timing in electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess