EN
  • EN
  • DE

DSC613RE1A-0135

Part No DSC613RE1A-0135
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GEN 50M 100M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343784-DSC613RE1A-0135
Ultra Librarian 3D Model Ultra Librarian DSC613RE1A-0135 CAD Model

Description

Microchip Technology's DSC613RE1A-0135: A Compact, Low-Power Clock Generator

The DSC613RE1A-0135 is a versatile and efficient clock generator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This innovative component offers a perfect blend of performance, power efficiency, and design flexibility, making it an ideal solution for a variety of applications, including consumer electronics, IoT devices, and industrial systems.

Key Features:

  • Multiple Outputs: The device provides three low-jitter clock outputs, which can be independently programmed to support various frequencies, thereby reducing the need for multiple oscillators on a board.
  • Wide Frequency Range: It supports a broad frequency range, allowing designers to use it for multiple applications without the need to source different clock generators for different designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC613RE1A-0135 helps to extend battery life in portable applications and reduces thermal challenges in system design.
  • Compact Size: The device comes in a compact 6-pin DFN package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Configurability: With the ability to configure the output frequencies via I2C interface, this clock generator provides designers with the flexibility to adjust the clock settings as per their specific requirements.
  • Stability: It offers excellent frequency stability, ensuring reliable operation under varying environmental conditions.

Applications:

The DSC613RE1A-0135's versatile nature makes it suitable for a wide range of applications, including:

  • Wearable technology
  • Smart home devices
  • Portable medical equipment
  • Industrial automation
  • Wireless communication systems

Conclusion:

Microchip Technology's DSC613RE1A-0135 clock generator is a testament to the company's commitment to providing innovative solutions that address the evolving needs of the electronics industry. With its combination of multiple outputs, wide frequency range, low power consumption, and a compact form factor, this device is poised to be a go-to choice for designers looking to create efficient and reliable systems. The added benefit of configurability further enhances its appeal, ensuring that it can adapt to the changing demands of different projects and applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess