EN
  • EN
  • DE

DSC612NI3A-010GT

Part No DSC612NI3A-010GT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343652-DSC612NI3A-010GT
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-010GT CAD Model

Description

Product Overview: DSC612NI3A-010GT from Microchip Technology

The DSC612NI3A-010GT is a high-performance, low-power clock generator from Microchip Technology, designed to meet the needs of modern electronic systems. This device is part of Microchip's extensive portfolio of clock and timing solutions, offering a flexible and reliable way to generate multiple clock outputs from a single device.

Key Features

  • Four Configurable Outputs: The DSC612NI3A-010GT features four output enables that can be configured independently, allowing for a diverse range of frequency outputs to suit various application requirements.
  • Low-Power Consumption: Designed with power efficiency in mind, this clock generator operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Frequency Range: With the ability to generate frequencies from 2kHz to 133MHz, the device offers a broad range of timing solutions, ensuring compatibility with a wide array of electronic components and systems.
  • No External Components Required: The DSC612NI3A-010GT does not require external resistors, capacitors, or other components for operation, which simplifies the design and reduces the bill of materials.
  • Programmable via I2C Interface: The clock generator can be easily programmed through the I2C interface, enabling dynamic control of the output frequencies for real-time system adjustments.
  • Small Package Size: Housed in a compact 6-pin SOT-23 package, the device saves valuable board space while still delivering the performance needed for demanding applications.

Applications

The versatility of the DSC612NI3A-010GT makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Smart Home Systems
  • Industrial Control Systems
  • Embedded Systems

With its precision timing capabilities and flexible programming options, the DSC612NI3A-010GT from Microchip Technology is a top choice for designers looking to enhance the performance and reliability of their electronic systems. Whether you're developing advanced consumer gadgets or sophisticated industrial machinery, this clock generator is engineered to help you achieve the exact timing requirements your projects demand.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess