EN
  • EN
  • DE

DSC6121MI2B-01MPT

Part No DSC6121MI2B-01MPT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR LVCMOS / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC6121
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344356-DSC6121MI2B-01MPT
Ultra Librarian 3D Model Ultra Librarian DSC6121MI2B-01MPT CAD Model

Description

Microchip Technology's DSC6121MI2B-01MPT: A Compact and Efficient MEMS Oscillator

The DSC6121MI2B-01MPT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance oscillator is part of Microchip's extensive range of timing solutions, which are known for their reliability and precision in a wide array of electronic applications.

Key Features

  • Frequency Range: The DSC6121 series offers a frequency range that is suitable for a variety of applications, with the 01MPT model specifically providing a 1 MHz output.
  • Size: With an ultra-compact footprint, the 2.0 x 1.2 mm package is ideal for space-constrained applications.
  • Stability: Exhibits excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: Operates at a supply voltage of 1.8V to 3.3V, accommodating various design requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is an excellent choice for battery-powered devices.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, ensuring it meets environmental and safety standards.

Applications

The DSC6121MI2B-01MPT is versatile and can be used in various applications including but not limited to:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment

Conclusion

The DSC6121MI2B-01MPT from Microchip Technology is an exceptional choice for designers looking for a miniature, stable, and energy-efficient timing solution. Its robust performance and small size make it an ideal component for modern electronic devices where space and power are at a premium. For those seeking a reliable oscillator with the quality assurance of a trusted manufacturer, the DSC6121MI2B-01MPT is a top contender.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess