EN
  • EN
  • DE

DSC6121JI2B-01BB

Part No DSC6121JI2B-01BB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.1785MHz, 74.25MHz
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6121
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344463-DSC6121JI2B-01BB
Ultra Librarian 3D Model Ultra Librarian DSC6121JI2B-01BB CAD Model

Description

The DSC6121JI2B-01BB from Microchip Technology is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed for modern electronic applications that demand high reliability, precision, and compact form factor. This advanced timekeeping component is ideal for a wide variety of uses, including but not limited to, consumer electronics, networking, and telecommunications equipment.

Product Features

  • Frequency Range: The oscillator operates at a fixed frequency of 1.0 MHz, providing a stable and accurate clock signal for your devices.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is suitable for low-power applications and helps in reducing the overall power consumption of the system.
  • Package Type: The DSC6121 series comes in a compact 6-pin SMD (Surface-Mount Device) package, specifically in a 2.5x2.0 mm size, which is highly beneficial for space-constrained applications.
  • Temperature Stability: The device has a temperature stability of ±25 ppm, ensuring consistent performance over a wide temperature range.
  • Output Type: It provides a CMOS (Complementary Metal-Oxide-Semiconductor) output, which is a common digital logic output type compatible with most microcontrollers and digital integrated circuits.

Advantages of MEMS Technology

MEMS oscillators like the DSC6121JI2B-01BB offer several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, and the potential for lower power consumption. Additionally, MEMS oscillators provide shorter lead times and higher reliability, making them a superior choice for many applications.

Applications

The versatility of the DSC6121JI2B-01BB makes it suitable for a variety of applications, including portable electronics, IoT devices, wearables, and any system where a reliable clock source is critical. Its robust design and performance also make it an excellent choice for industrial and automotive electronics, where operating conditions can be harsh and demanding.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess