EN
  • EN
  • DE

DSC6112JI2B-250K000T

Part No DSC6112JI2B-250K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2.5X2.0MM / 250 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6112
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343185-DSC6112JI2B-250K000T
Ultra Librarian 3D Model Ultra Librarian DSC6112JI2B-250K000T CAD Model

Description

Microchip Technology's DSC6112JI2B-250K000T: A Precision MEMS Oscillator

The DSC6112JI2B-250K000T is a cutting-edge MEMS (Micro-Electromechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-stability timing component is engineered to deliver exceptional performance for a wide range of applications, including industrial, automotive, consumer electronics, and communication systems.

Key Features and Benefits

  • Frequency Precision: The DSC6112 series offers a frequency range of 2.3 kHz to 170 MHz, with the DSC6112JI2B-250K000T model specifically calibrated to a frequency of 250 kHz. This precision ensures reliable synchronization and timing for critical electronic systems.
  • Low Power Consumption: Designed for energy-efficient operation, this MEMS oscillator is an ideal choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact Size: The DSC6112JI2B-250K000T comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, this oscillator maintains stable performance across a wide range of environmental conditions, ensuring reliability in diverse applications.
  • Vibration and Shock Resistance: The inherent robustness of MEMS technology makes this oscillator more resistant to shock and vibration compared to traditional quartz oscillators, enhancing durability and longevity.
  • Programmable: Users can configure the DSC6112 series for various output types, voltage levels, and frequency stability options, providing flexibility to meet specific design requirements.

Applications

The DSC6112JI2B-250K000T is versatile enough to be used in a multitude of electronic devices. Its applications include but are not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Medical monitoring equipment

With its combination of precision, low power consumption, and robustness, Microchip Technology's DSC6112JI2B-250K000T oscillator is a reliable choice for designers looking to optimize their electronic systems for performance and durability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess