EN
  • EN
  • DE

DSC6112CI2A-083.3545

Part No DSC6112CI2A-083.3545
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 83.3545MHZ CMOS SMD / 83.3545 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 83.3545 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343858-DSC6112CI2A-083.3545
Ultra Librarian 3D Model Ultra Librarian DSC6112CI2A-083.3545 CAD Model

Description

The DSC6112CI2A-083.3545 is a high-precision, low-power MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is designed to provide a stable and reliable clock source for a wide range of electronic applications, including but not limited to consumer electronics, IoT devices, wearables, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 83.3545 MHz, offering precision and stability for high-speed digital applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various circuit designs and power conditions.
  • Low Power Consumption: With its low power consumption, the DSC6112CI2A-083.3545 is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Compact Size: The component comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without compromising performance.
  • Temperature Stability: It is designed to operate over an industrial temperature range, ensuring reliable performance even under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, facilitating easy design integration.

Applications

The DSC6112CI2A-083.3545 is suitable for a diverse array of applications. Its precision and low power consumption make it an excellent choice for portable electronics, while its robust performance is ideal for industrial and telecommunications equipment. It can also be used in medical devices where accurate timing is crucial.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6112CI2A-083.3545 is no exception. It is designed to meet stringent industry standards, ensuring high performance and dependability for critical applications.

Ordering and Availability

For detailed information on pricing and availability, or to place an order for the DSC6112CI2A-083.3545, interested parties should contact Microchip Technology or an authorized distributor. Technical support and datasheets are also available to assist with integration and to answer any design questions.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess