EN
  • EN
  • DE

DSC6112CI1A-070.0000T

Part No DSC6112CI1A-070.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 70 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 70 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344156-DSC6112CI1A-070.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6112CI1A-070.0000T CAD Model

Description

Microchip Technology DSC6112CI1A-070.0000T MEMS Oscillator

The DSC6112CI1A-070.0000T is a high-precision, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a reliable and compact timing solution for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 70.0000 MHz, providing a stable clock signal for your circuits.
  • Supply Voltage: It is designed to work at a nominal supply voltage of 1.8V, making it suitable for low-power applications.
  • Low Power Consumption: The DSC6112CI1A-070.0000T is optimized for energy efficiency, which is critical for battery-powered and portable devices.
  • Package Type: It comes in a compact 4-SMD, no lead package, allowing for easy integration into a variety of designs without taking up significant board space.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6112CI1A-070.0000T is versatile and can be used in multiple applications, including:

  • Portable and wearable devices
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Industrial and medical equipment

Advantages

Choosing the DSC6112CI1A-070.0000T MEMS oscillator for your design provides several advantages:

  • Its MEMS technology offers superior shock and vibration resistance compared to traditional quartz crystal oscillators.
  • The device's small footprint and low profile make it ideal for space-constrained applications.
  • With its low power consumption, it extends the battery life of portable devices.
  • Microchip's commitment to quality ensures high reliability and long-term availability, which is essential for product lifecycle management.

Overall, the DSC6112CI1A-070.0000T from Microchip Technology is a robust, high-performance MEMS oscillator that provides a compact and energy-efficient solution for modern electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess