Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344288-DSC6112CE2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112CE2A-PROGRAMMABLE CAD Model

Description

Product Overview: DSC6112CE2A-PROGRAMMABLE from Microchip Technology

The DSC6112CE2A-PROGRAMMABLE is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This highly versatile and reliable oscillator is specifically engineered to meet the demanding requirements of a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features:

  • Programmability: The standout feature of the DSC6112CE2A is its programmability, which allows users to customize the output frequency according to their specific application needs. This flexibility is invaluable for designers looking to optimize their system performance without the need for multiple oscillators.
  • Frequency Range: The device supports a wide frequency range, which can be programmed to suit various applications, ensuring a high degree of versatility across different product designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC6112CE2A consumes minimal power, making it an ideal choice for battery-powered and portable devices where energy conservation is crucial.
  • High Stability: This oscillator maintains high-frequency stability over a range of operating conditions, including temperature fluctuations and voltage changes, ensuring reliable performance in diverse environments.
  • Compact Package: The device comes in a compact and robust package, which is suitable for space-constrained applications while providing excellent environmental resistance.

Applications:

The DSC6112CE2A-PROGRAMMABLE is versatile enough to be used in various applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Portable consumer electronics
  • Industrial control systems
  • Automotive electronics

With its programmable feature, the DSC6112CE2A offers design engineers the ability to fine-tune their systems with precision, ensuring optimal performance and compatibility. Microchip Technology's commitment to quality and innovation is evident in this product, making it an excellent choice for designers seeking a reliable and flexible timing solution.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.6557
ECAD model for SG-8002CE-STB
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003ME1A-000.0000T
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Silicon Labs
OSC PROG LVCMOS 1.7V-3.6V EN/DS
Need more? Email Us
ECAD model for 501FBM-ABAF
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
Texas Instruments
IC POWER
Lowest to $32.4592
ECAD model for LMK61E08-SIAT
Microchip Technology
OSC MEMS BLANK 2.5X2.0 CMOS
Need more? Email Us
ECAD model for DSC8121DI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention