EN
  • EN
  • DE

DSC6112CE1A-000.0000

Part No DSC6112CE1A-000.0000
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343731-DSC6112CE1A-000.0000
Ultra Librarian 3D Model Ultra Librarian DSC6112CE1A-000.0000 CAD Model

Description

Microchip Technology's DSC6112CE1A-000.0000: Precision MEMS Oscillator

The DSC6112CE1A-000.0000 is a high-performance, low-power, silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is a part of Microchip's extensive range of timing solutions, offering a compact and reliable alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency: The device delivers a precise, stable output frequency of 0.0000 MHz, suitable for a broad array of applications that require exact timing.
  • Package: It comes in an industry-standard 4-SMD, no lead package, making it easy to integrate into existing designs without the need for board redesigns.
  • Stability: The DSC6112 series boasts excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Power Consumption: Designed for energy-sensitive applications, this oscillator maintains low power consumption, contributing to the overall efficiency of the systems it is used in.
  • Supply Voltage: It operates at a nominal supply voltage, which is compatible with a variety of digital circuits, further simplifying design integration.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital logic families.

Applications

The DSC6112CE1A-000.0000 is ideal for use in a wide range of applications, including:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial controls
  • Medical monitoring equipment
  • Automotive systems
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6112CE1A-000.0000 is no exception. Built to meet rigorous standards, this oscillator provides a reliable timing solution that engineers can trust for their critical applications. The robustness of MEMS technology also means that this oscillator is less susceptible to shock and vibration compared to traditional quartz-based solutions, making it a suitable choice for applications that may encounter harsh environments.

Whether you are designing a compact consumer gadget or a sophisticated industrial system, the DSC6112CE1A-000.0000 from Microchip Technology offers a blend of precision, reliability, and ease of integration that can help streamline your product development and enhance overall performance.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess