EN
  • EN
  • DE

DSC6111ML3B-060.0000T

Part No DSC6111ML3B-060.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 60 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 60 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344410-DSC6111ML3B-060.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111ML3B-060.0000T CAD Model

Description

Microchip Technology DSC6111ML3B-060.0000T Precision MEMS Oscillator

The DSC6111ML3B-060.0000T is a highly reliable and precise MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This state-of-the-art component is engineered to provide exceptional timing solutions, making it an ideal choice for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 60.0000 MHz, offering a stable and accurate clock signal for your electronic devices.
  • Supply Voltage: It functions within a supply voltage range of 1.71V to 3.63V, making it versatile for use in various circuit designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC6111ML3B-060.0000T maintains low power consumption, which is critical for battery-powered applications.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs.
  • Output Type: It provides a CMOS output, a widely used digital signal type compatible with most microcontrollers and digital integrated circuits.

Advantages of MEMS Technology

MEMS oscillators like the DSC6111ML3B-060.0000T offer several advantages over traditional quartz crystal oscillators. They are more resistant to physical shock and vibration, providing higher reliability in harsh environments. Additionally, MEMS devices have shorter lead times and better scalability in production, which can be crucial for meeting market demands.

Applications

The precision and robustness of the DSC6111ML3B-060.0000T make it suitable for a variety of applications, such as:

  • Portable electronic devices where power efficiency is paramount
  • Networking equipment, including routers and switches, where signal integrity is crucial
  • Industrial systems requiring precise timing for control and automation
  • Telecommunications infrastructure where stability and reliability are key

With its combination of high performance, reliability, and design flexibility, the Microchip Technology DSC6111ML3B-060.0000T oscillator is a top-tier choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess