EN
  • EN
  • DE

DSC6111MI3B-033.3333

Part No DSC6111MI3B-033.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 33.3333 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344442-DSC6111MI3B-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC6111MI3B-033.3333 CAD Model

Description

Microchip Technology's DSC6111MI3B-033.3333 Precision MEMS Oscillator

The DSC6111MI3B-033.3333 is a high-performance, low-power, precision MEMS oscillator provided by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver exceptional timing solutions, this oscillator is perfect for a wide array of applications, including consumer electronics, IoT devices, and industrial systems, where reliability and accuracy are of paramount importance.

With a fixed frequency of 33.3333 MHz, the DSC6111MI3B-033.3333 offers a stable and precise clock signal that is essential for digital circuits to synchronize their operations. The oscillator utilizes MEMS (Micro-Electro-Mechanical Systems) technology, which provides several advantages over traditional quartz crystal oscillators, such as improved shock resistance, vibration resistance, and reliability over a wide temperature range.

This product comes in a compact industry-standard 4-SMD, no lead package, making it suitable for space-constrained applications. The package dimensions are a mere 2.5 x 2.0 mm, which allows for easy integration into various electronic assemblies without the need for significant PCB real estate.

Key Features of the DSC6111MI3B-033.3333 include:

  • Frequency: 33.3333 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Low Power Consumption: Ideal for battery-powered applications
  • Stability: ±25 ppm over the industrial temperature range (-40°C to +85°C)
  • Output Type: CMOS
  • Package / Case: 4-SMD, No Lead (DFN, LCC)
  • RoHS Compliant: Ensuring environmental standards are met

The DSC6111MI3B-033.3333 also features a fast start-up time, allowing devices to begin operations quickly, thereby reducing the overall power consumption. This characteristic is especially beneficial for applications that require frequent on-off cycles, like portable and wearable technology.

Microchip Technology's commitment to quality ensures that the DSC6111MI3B-033.3333 meets the highest standards of performance and durability. Whether you're designing a sophisticated industrial system or a consumer gadget, this MEMS oscillator is engineered to provide a reliable, high-precision timing solution that enhances the functionality and efficiency of your product.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess