EN
  • EN
  • DE

DSC6111MI2A-027.0000

Part No DSC6111MI2A-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342946-DSC6111MI2A-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-027.0000 CAD Model

Description

Microchip Technology's DSC6111MI2A-027.0000 MEMS Oscillator

The DSC6111MI2A-027.0000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is a testament to Microchip's commitment to providing high-quality, reliable frequency control solutions for a diverse range of electronic applications.

Key Features:

  • Frequency: The oscillator has a stable frequency output of 27.0000 MHz, which is ideal for applications that require a fixed-frequency clock signal.
  • Package: It comes in a compact industry-standard 4-SMD, no lead package, with dimensions of 2.5 x 2.0 mm, making it suitable for space-constrained applications.
  • Supply Voltage: The device operates at a supply voltage of 1.8V, ensuring low power consumption and compatibility with low-voltage systems.
  • Stability: It offers excellent frequency stability, a crucial feature for applications where precision is paramount.
  • Temperature Range: The DSC6111MI2A-027.0000 is designed to perform reliably over an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications:

The DSC6111MI2A-027.0000 is versatile and can be used in a wide array of electronic devices. Its applications include:

  • Consumer electronics such as wearables, smart home devices, and IoT products.
  • Industrial applications, including factory automation and control systems.
  • Communication devices, where consistent and reliable signal timing is critical.
  • Portable medical devices that require low power consumption and high accuracy.

Quality and Reliability:

Microchip Technology's DSC6111MI2A-027.0000 MEMS oscillator is designed to meet the stringent quality and reliability standards expected in the industry. It is RoHS compliant and supports lead-free soldering, reflecting Microchip's commitment to environmental sustainability. With its robust performance and durability, this MEMS oscillator is an excellent choice for designers looking to integrate a reliable clock source into their electronic projects.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess