EN
  • EN
  • DE

DSC6111JI2B-032K768

Part No DSC6111JI2B-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2.5X2.0MM / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343582-DSC6111JI2B-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-032K768 CAD Model

Description

Microchip Technology's DSC6111JI2B-032K768: A Compact, Low-Power MEMS Oscillator

The DSC6111JI2B-032K768 is a high-performance, silicon-based MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This miniature oscillator operates at a fixed frequency of 32.768 kHz, making it an ideal choice for real-time clock (RTC) functions, and is well-suited for battery-powered and portable devices where power consumption and space are critical considerations.

Key Features:

  • Low Power Consumption: With its advanced MEMS technology, the DSC6111 series is engineered for ultra-low power consumption, thus extending battery life in portable and wearable applications.
  • Compact Size: The device comes in a small 4-pin 1.5 x 1.1 mm package, which is perfect for space-constrained designs.
  • Frequency Stability: It offers excellent frequency stability with a tolerance of ±25 ppm over the industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions.
  • Supply Voltage Range: The oscillator operates over a wide voltage range of 1.71V to 3.63V, providing design flexibility across different power supply specifications.
  • Output Type: It features a CMOS output, which is compatible with most digital circuits, reducing the need for additional level-shifting components.
  • RoHS Compliant: The DSC6111JI2B-032K768 is RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications:

The DSC6111JI2B-032K768 is an optimal solution for a variety of applications across different sectors due to its low power consumption and compact footprint. It is particularly useful in:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Portable Medical Devices
  • Smart Meters
  • Industrial Controls
  • Consumer Electronics

Microchip Technology's commitment to quality and performance is evident in the DSC6111JI2B-032K768 oscillator. This MEMS oscillator is not only a testament to Microchip's innovation in frequency control solutions but also offers designers a reliable and efficient component for their precision timing needs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess