EN
  • EN
  • DE

DSC6111JI2B-025.0000

Part No DSC6111JI2B-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344413-DSC6111JI2B-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-025.0000 CAD Model

Description

Product Overview: DSC6111JI2B-025.0000

The DSC6111JI2B-025.0000 is a high-performance, precision MEMS oscillator designed and manufactured by Microchip Technology. This compact and reliable timing solution is ideal for a wide range of applications, including but not limited to consumer electronics, networking, automotive, and industrial systems. Its outstanding stability and low power consumption make it a preferred choice for engineers and designers looking for a dependable clock source.

Key Features

  • Frequency: The device offers a stable frequency output of 25.0000 MHz, which is suitable for various digital applications that require a precise clock signal.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V to 3.3V, accommodating a variety of power supply standards and ensuring compatibility with a range of digital systems.
  • Package: The DSC6111JI2B-025.0000 comes in an industry-standard 4-SMD, no lead package, which allows for easy integration into existing PCB layouts.
  • Temperature Stability: With a temperature stability of ±25ppm, this oscillator maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is particularly suitable for battery-powered applications where power conservation is critical.
  • Output Type: The device features a CMOS output, providing compatibility with most digital logic families.

Applications

The versatility of the DSC6111JI2B-025.0000 makes it a suitable choice for a variety of applications, including:

  • Portable and wearable technology where size and power constraints are of paramount importance.
  • Networking equipment such as routers, switches, and modems that require reliable and precise timing.
  • Industrial and automation systems that demand stable and accurate clock signals for process control.
  • Automotive electronics where temperature fluctuations are common, but performance cannot be compromised.

Microchip Technology's DSC6111JI2B-025.0000 is a testament to the company's commitment to providing innovative and high-quality timing solutions. Its robust design and precision make it a top contender for any application requiring a fixed-frequency oscillator.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess