EN
  • EN
  • DE

DSC6111JE2B-025.0000T

Part No DSC6111JE2B-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -20C-70C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344433-DSC6111JE2B-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2B-025.0000T CAD Model

Description

Microchip Technology DSC6111JE2B-025.0000T MEMS Oscillator

The Microchip Technology DSC6111JE2B-025.0000T is a precision silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide a highly stable and accurate clock signal for a wide array of electronic applications. This device is part of Microchip's DSC6111 series, which is known for its compact size, low power consumption, and excellent long-term reliability.

Operating at a fixed frequency of 25.0000 MHz, the DSC6111JE2B-025.0000T is an ideal solution for replacing traditional quartz crystal oscillators in embedded systems. The oscillator's frequency stability is rated at ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.

One of the key advantages of the DSC6111JE2B-025.0000T is its ability to start up quickly, with a typical start-up time of just 5 milliseconds. This feature is particularly useful in applications where rapid wake-up from sleep modes is required, contributing to overall power efficiency.

The device is housed in a compact 2.5mm x 2.0mm 6-SMD, No Lead package, making it suitable for space-constrained applications. It also supports a supply voltage range of 1.71V to 3.63V, which allows for flexibility in different system designs and compatibility with various logic levels.

To ensure signal integrity, the DSC6111JE2B-025.0000T features low jitter and phase noise characteristics. This makes it an excellent choice for applications that require a clean, stable clock source, such as high-speed digital signal processing, portable electronics, and Internet of Things (IoT) devices.

In summary, the Microchip Technology DSC6111JE2B-025.0000T MEMS oscillator combines the benefits of a small footprint, low power consumption, and high precision. It is a reliable and cost-effective alternative to traditional quartz oscillators, providing designers with an efficient solution for their timing requirements.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess