EN
  • EN
  • DE

DSC6111JE2B-025.0000

Part No DSC6111JE2B-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -20C-70C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344419-DSC6111JE2B-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2B-025.0000 CAD Model

Description

Microchip Technology DSC6111JE2B-025.0000 Crystal Oscillator

The DSC6111JE2B-025.0000 is a high-performance, precision crystal oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver stable and reliable frequency control in a wide array of electronic applications, this MEMS (Micro-Electro-Mechanical Systems) oscillator is an excellent choice for designers looking for a low-power, compact timing solution.

Key Features

  • Frequency: The device offers a fixed output frequency of 25.0000 MHz, which is suitable for a variety of applications including microprocessors, communication, storage, and industrial equipment.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it an energy-efficient choice for battery-powered and portable devices.
  • Stability: This oscillator provides excellent frequency stability, ensuring consistent performance over temperature and voltage changes.
  • Form Factor: The DSC6111JE2B-025.0000 comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, offering reliable performance across diverse environmental conditions.
  • Low Power Consumption: With its low-power consumption, this oscillator helps to extend the battery life of portable devices.

Applications

The versatility of the DSC6111JE2B-025.0000 makes it suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • IoT devices
  • Wearable technology
  • Industrial control systems
  • Consumer electronics
  • Networking equipment
  • Storage systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111JE2B-025.0000 is no exception. This crystal oscillator is designed to meet stringent industry standards, ensuring that it delivers consistent performance and longevity for critical electronic systems. With its robust construction and tested reliability, the DSC6111JE2B-025.0000 is a component you can trust to keep your applications running smoothly.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess