EN
  • EN
  • DE

DSC6111HI2B-004K000

Part No DSC6111HI2B-004K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 4 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 4 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343984-DSC6111HI2B-004K000
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2B-004K000 CAD Model

Description

The DSC6111HI2B-004K000 is a high-performance, low-power MEMS oscillator from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This precision device offers a frequency range centered at 4.000 MHz, making it ideal for a wide array of applications that require a stable and reliable clock source.

Designed with advanced MEMS technology, the DSC6111 series stands out for its excellent stability and jitter performance, which is crucial for maintaining signal integrity in digital communication systems. The device is housed in an industry-standard 4-pin 2.5 x 2.0 mm DFN package, which is not only compact but also suitable for high-density mounting on PCBs.

One of the key features of the DSC6111HI2B-004K000 is its low power consumption. This makes it an excellent choice for battery-powered and portable applications where energy efficiency is paramount. Additionally, the oscillator operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

The oscillator is factory-programmed at a fixed frequency, which eliminates the need for external frequency tuning components, thus simplifying the design and reducing the overall bill of materials. Its fast start-up time is beneficial for applications that require quick wake-up from sleep modes, such as IoT devices and wearable technology.

Microchip's commitment to quality is evident in the DSC6111HI2B-004K000, which is designed to meet the stringent requirements of modern electronic systems. It is suitable for use in a variety of applications, including consumer electronics, industrial controls, healthcare devices, and telecommunications infrastructure.

In summary, the DSC6111HI2B-004K000 from Microchip Technology is a versatile and reliable MEMS oscillator that offers a perfect blend of performance, power efficiency, and design convenience, making it an excellent choice for designers looking to optimize their systems for both functionality and cost.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess