EN
  • EN
  • DE

DSC6111HI1B-032K768

Part No DSC6111HI1B-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342978-DSC6111HI1B-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6111HI1B-032K768 CAD Model

Description

Microchip Technology's DSC6111HI1B-032K768 MEMS Oscillator

The DSC6111HI1B-032K768 is a cutting-edge MEMS (Micro-Electromechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance oscillator is part of Microchip's extensive range of timing solutions, engineered to meet the demanding requirements of modern electronic systems.

With a frequency of 32.768 kHz, the DSC6111HI1B-032K768 is an ideal choice for applications requiring a stable and reliable low-frequency timing source. It is commonly used in real-time clocks (RTCs), wearable devices, smart meters, and other power-sensitive applications where precision and long-term reliability are paramount.

This MEMS oscillator offers several advantages over traditional quartz crystal oscillators, including better shock and vibration resistance, smaller size, and lower power consumption. The DSC6111HI1B-032K768 comes in a compact 4-SMD, no-lead package, making it suitable for space-constrained applications. Its footprint compatibility with standard quartz crystal packages allows for easy replacement and design flexibility.

Key features of the DSC6111HI1B-032K768 include:

  • Frequency Stability: The device offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Consumption: It is designed for energy-efficient operation, making it an excellent choice for battery-powered devices.
  • Fast Start-Up Time: The oscillator boasts a quick start-up time, which is critical for applications that require rapid wake-up from sleep modes.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, accommodating a range of power supply configurations.

The DSC6111HI1B-032K768 is also supported by Microchip's commitment to quality and reliability. It is RoHS compliant and meets the stringent industrial temperature range of -40°C to +85°C, ensuring operation in harsh environments.

Whether you are designing a new system or upgrading an existing one, the DSC6111HI1B-032K768 from Microchip Technology offers a robust and reliable timing solution that combines performance, efficiency, and convenience in a small package.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess