Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344277-DSC6111HE2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111HE2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111HE2A-PROGRAMMABLE Oscillator

Microchip Technology's DSC6111HE2A-PROGRAMMABLE is a highly versatile and reliable MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the demanding needs of modern electronic applications. This programmable oscillator is part of Microchip's extensive portfolio of timing solutions, renowned for their precision, stability, and ease of integration.

Key Features

  • Programmability: The DSC6111HE2A can be programmed to suit specific design requirements, allowing for a wide range of output frequencies. This enables designers to tailor the oscillator to their application without the need for multiple discrete components.
  • Frequency Range: The device supports a broad frequency range, which is critical for various applications, from consumer electronics to industrial automation systems.
  • Stability: With excellent frequency stability, the DSC6111HE2A ensures reliable performance even under varying environmental conditions, making it suitable for applications that require consistent timing over temperature and voltage changes.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is an ideal choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact Size: The small footprint of the DSC6111HE2A oscillator makes it a perfect fit for space-constrained applications, such as portable electronics and IoT devices.
  • Ruggedness: MEMS technology provides enhanced shock and vibration resistance compared to traditional quartz-based oscillators, ensuring reliable operation in harsh environments.

Applications

The DSC6111HE2A-PROGRAMMABLE oscillator is suitable for a wide array of applications, including but not limited to:

  • Wireless communication devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the DSC6111HE2A-PROGRAMMABLE oscillator. Customers can access a range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this oscillator into their designs.

With its combination of programmability, performance, and ruggedness, the DSC6111HE2A-PROGRAMMABLE from Microchip Technology is an excellent choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.6557
ECAD model for SG-8002CE-STB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM
Microchip Technology
OSC MEMS BLANK 7.0X5.0 CMOS
Need more? Email Us
ECAD model for DSC8121AI2
Silicon Labs
OSC PROG LVCMOS 1.7V-3.6V EN/DS
Need more? Email Us
ECAD model for 501FBM-ABAF
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8104CI5
Microchip Technology
OSC MEMS BLANK 5.0X3.2 CMOS
Need more? Email Us
ECAD model for DSC8002BI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2T
Skyworks Solutions Inc.
XTAL OSC PROG XO CML 2.5V 25PPM / XO (Standard) CML 525 MHz ~ 810 MHz Programmable Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 591HB-DDG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention