EN
  • EN
  • DE

DSC6111HA2B-024.0000T

Part No DSC6111HA2B-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 25 / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343849-DSC6111HA2B-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HA2B-024.0000T CAD Model

Description

Product Overview: DSC6111HA2B-024.0000T

The DSC6111HA2B-024.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. With its compact footprint and low power consumption, it is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a reliable clock source for your digital circuitry.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various power environments.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance over a range of temperatures and operating conditions.
  • Package: Encased in a compact 2.5mm x 2.0mm 4-SMD, No Lead package, the DSC6111HA2B-024.0000T saves valuable board space.
  • Output Type: It offers a CMOS output, providing a digital square wave which is essential for clocking digital circuits.

Applications

The DSC6111HA2B-024.0000T is suitable for a broad array of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and handheld gaming systems.
  • Industrial applications where precision timing is crucial, such as in factory automation and control systems.
  • Telecommunications equipment, including networking devices like routers and switches.
  • Automotive electronics, particularly in infotainment systems and advanced driver-assistance systems (ADAS).
  • Medical devices that require accurate timing for diagnostics and monitoring.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111HA2B-024.0000T is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. This product is an excellent choice for designers looking for a clock solution that combines miniaturization with precision.

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official Microchip Technology documentation available for the DSC6111HA2B-024.0000T MEMS oscillator.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess