EN
  • EN
  • DE

DSC6111CI2A-023.5200T

Part No DSC6111CI2A-023.5200T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 23.5200MHZ CMOS SMD / 23.52 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 23.52 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343509-DSC6111CI2A-023.5200T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-023.5200T CAD Model

Description

Product Overview

The DSC6111CI2A-023.5200T is a high-quality, low-power precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and reliable oscillator is designed to provide exceptional stability and performance for a variety of applications in the electronics industry.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 23.5200 MHz, offering a precise clock signal for timing-sensitive applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in various circuit configurations and ensuring compatibility with a wide range of devices.
  • Low Power Consumption: Designed for energy efficiency, the DSC6111CI2A-023.5200T is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Stability: The oscillator boasts excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Form Factor: Housed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it robust enough for use in harsh environments.
  • Output Type: The oscillator provides a CMOS output, offering compatibility with most digital circuits.

Applications

The DSC6111CI2A-023.5200T is an excellent choice for a wide array of applications, including but not limited to:

  • Portable electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CI2A-023.5200T is no exception. It is built to meet high standards of performance and reliability, ensuring that it can meet the needs of even the most demanding applications.

Ordering Information

The product is available with the part number DSC6111CI2A-023.5200T and can be ordered through Microchip Technology's official distributors and sales channels.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess