EN
  • EN
  • DE

DSC6111CI2A-012.0000

Part No DSC6111CI2A-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD / 12 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12µA
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340016-DSC6111CI2A-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-012.0000 CAD Model

Description

The DSC6111CI2A-012.0000 is a high-quality, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional timing precision and stability. This versatile component is part of Microchip's extensive range of frequency control products, catering to the demanding requirements of modern electronic devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, which is suitable for a broad range of applications including microprocessors, networking hardware, and storage systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage systems and contributing to overall power efficiency.
  • Stability: The DSC6111CI2A-012.0000 boasts excellent frequency stability, making it a reliable choice for critical applications where consistent performance is key.
  • Form Factor: Encased in a compact, industry-standard 4-SMD, no lead package, this oscillator is ideal for space-constrained applications without compromising on performance.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for use in environments with varying temperature conditions.
  • Output Type: The device offers CMOS output, providing compatibility with most digital circuits and ensuring a clean, stable signal.

Applications

The DSC6111CI2A-012.0000 is designed for use in a variety of electronic applications where accurate timing is crucial. These include:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Networking equipment, including routers and switches
  • Portable medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CI2A-012.0000 is no exception. Each oscillator is rigorously tested to ensure it meets the high standards expected by designers and engineers across various industries.

Ordering Information

To order or inquire about the DSC6111CI2A-012.0000, customers can visit Microchip Technology's official website or contact authorized distributors. Product datasheets, technical specifications, and support resources are available to facilitate informed decision-making and integration into your projects.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9818 $53.9990
125+ $0.8056 $100.7000
195+ $0.7805 $152.1975
265+ $0.7553 $200.1545
345+ $0.7301 $251.8845
460+ $0.6546 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess