EN
  • EN
  • DE

DSC6101CE1A-001.0000

Part No DSC6101CE1A-001.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 1 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 1 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.89mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1091634-DSC6101CE1A-001.0000
Ultra Librarian 3D Model Ultra Librarian DSC6101CE1A-001.0000 CAD Model

Description

Microchip Technology's DSC6101CE1A-001.0000 is a highly reliable, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed for a wide array of electronic applications. This precision oscillator is part of the DSC6101 series and offers a frequency of 1.0000 MHz, which is ideal for projects requiring a stable and accurate clock signal.

Key Features:

  • Frequency: The device provides a precise 1.0000 MHz output, which is essential for maintaining the timing accuracy in digital systems.
  • Supply Voltage: It operates at a supply voltage ranging from 1.71V to 3.63V, making it versatile for use in various applications with different power requirements.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is an excellent choice for battery-powered devices where power conservation is critical.
  • Stability: The DSC6101CE1A-001.0000 offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Packaging: The device comes in a compact, surface-mount 4-SMD, No Lead package, allowing for easy integration into space-constrained designs.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring straightforward implementation.

Applications:

The DSC6101CE1A-001.0000 is suitable for various applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation and control systems
  • Wireless communication equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC6101CE1A-001.0000 is no exception. The oscillator is designed to meet stringent industry standards, ensuring long-term reliability and performance. With its robust construction and proven MEMS technology, this oscillator is an excellent choice for designers seeking a dependable clock solution for their electronic projects.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess