EN
  • EN
  • DE

DSC6083JI2A-032K678

Part No DSC6083JI2A-032K678
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343415-DSC6083JI2A-032K678
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-032K678 CAD Model

Description

Product Overview: DSC6083JI2A-032K678 by Microchip Technology

The DSC6083JI2A-032K678 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This compact and energy-efficient component is a perfect choice for designers looking for a reliable and high-performance clock source.

Key Features

  • Frequency Range: The device offers a precise frequency output of 32.678 kHz, ideal for applications requiring a stable low-frequency time base.
  • Supply Voltage: Operating at a nominal supply voltage of 1.8V, it is optimized for low-power operations, making it suitable for battery-powered devices.
  • Package: Encased in a small 4-SMD, No Lead package, the DSC6083JI2A-032K678 is not only space-efficient but also compatible with modern PCB manufacturing processes.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Output Type: It features a CMOS output, providing a digital square wave that can be easily interfaced with various digital circuits.

Applications

The DSC6083JI2A-032K678 is versatile and can be employed in numerous applications. It is particularly well-suited for:

  • Real-time clocks (RTCs)
  • Wireless communication systems
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial and automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6083JI2A-032K678 is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability for critical applications.

Environmental Compliance

In line with Microchip Technology's dedication to environmental sustainability, the DSC6083JI2A-032K678 is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

For designers and engineers looking for a miniature, precise, and robust timing solution, the DSC6083JI2A-032K678 from Microchip Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess