EN
  • EN
  • DE

DSC6083HI2A-017K000T

Part No DSC6083HI2A-017K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 17.0000KHZ CMOS SMD / 17 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 17 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344079-DSC6083HI2A-017K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HI2A-017K000T CAD Model

Description

Microchip Technology's DSC6083HI2A-017K000T MEMS Oscillator

The DSC6083HI2A-017K000T from Microchip Technology is a high-performance MEMS (Micro-Electro-Mechanical Systems) oscillator designed to offer exceptional stability and accuracy for a wide range of electronic applications. This precision oscillator is part of Microchip's extensive line of timing solutions, which are known for their reliability and integration of advanced features.

With a frequency of 17.000 MHz, the DSC6083HI2A-017K000T provides a stable clock signal that is essential for digital electronics, ensuring synchronous operation and precise timing. The device operates within a supply voltage range of 1.71V to 3.63V, making it versatile for use in various circuits with different power requirements.

The compact package size of 2.5mm x 2.0mm (2520) allows for easy integration into space-constrained designs, without sacrificing performance. This makes it an ideal choice for portable and wearable technology, IoT devices, and other applications where size and power efficiency are critical.

Key features of the DSC6083HI2A-017K000T include:

  • Low power consumption, which is particularly beneficial for battery-powered devices, extending their operational life.
  • Excellent temperature stability, ensuring consistent performance across a wide temperature range, typically from -40°C to +85°C.
  • Low jitter and phase noise characteristics, providing a clean clock signal that enhances the performance of high-speed digital systems.
  • Factory-programmable options for output type and voltage, enabling customization to meet specific design requirements.
  • High shock and vibration resistance, due to the inherent robustness of MEMS technology, making this oscillator suitable for industrial and automotive applications that may encounter harsh conditions.

Furthermore, the DSC6083HI2A-017K000T is RoHS compliant and adheres to industry standards for environmental responsibility and safety. Microchip Technology's commitment to quality ensures that this MEMs oscillator is manufactured to the highest standards, providing designers with confidence in the stability and longevity of their electronic systems.

Whether you're developing consumer electronics, communication systems, or industrial equipment, the DSC6083HI2A-017K000T offers a reliable and precise timing solution that can help to optimize performance and efficiency.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess