EN
  • EN
  • DE

DSC6083HE2A-084K000T

Part No DSC6083HE2A-084K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 84 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 84 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.19mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344389-DSC6083HE2A-084K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HE2A-084K000T CAD Model

Description

Microchip Technology DSC6083HE2A-084K000T MEMS Oscillator

Introducing the DSC6083HE2A-084K000T, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This ultra-compact and highly reliable oscillator is a perfect choice for modern electronic applications requiring precise timing solutions.

The DSC6083HE2A-084K000T operates at a standard frequency of 84.0000 MHz, offering exceptional stability and performance for high-speed digital systems. Its low jitter and tight stability make it an ideal replacement for traditional crystal oscillators, providing enhanced reliability and resilience against environmental factors such as shock and vibration.

Key Features:

  • Frequency Range: The oscillator offers a stable frequency output of 84 MHz, suitable for a wide range of applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, ensuring energy efficiency and compatibility with low-voltage systems.
  • Output Type: The device provides a CMOS output, delivering a well-defined digital signal for easy integration into electronic circuits.
  • Package: Encased in a compact 4-SMD, no lead package, it minimizes the required board space and is easy to solder onto a PCB.
  • Temperature Stability: The oscillator maintains stable performance across a wide temperature range, making it suitable for use in various environments.
  • RoHS Compliant: It adheres to RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

The DSC6083HE2A-084K000T is designed for seamless integration into modern electronics, including networking equipment, storage systems, and high-performance computing devices. Its robust design ensures long-term reliability, while its MEMS technology provides superior performance compared to traditional quartz-based solutions. With its compact footprint, this oscillator is particularly well-suited for space-constrained applications where precision timing is critical.

Choose the Microchip Technology DSC6083HE2A-084K000T MEMS oscillator for your next project to benefit from the latest advancements in timing solutions, ensuring your products operate with the precision and reliability that today's technology demands.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess