EN
  • EN
  • DE

DSC6083CI2A-307K000T

Part No DSC6083CI2A-307K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 307.0000KHZ CMOS SMD / 307 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 307 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343085-DSC6083CI2A-307K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-307K000T CAD Model

Description

Microchip Technology DSC6083CI2A-307K000T MEMS Oscillator

The DSC6083CI2A-307K000T is a high-performance, ultra-compact, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. Designed to provide exceptional stability and reliability, this oscillator is an ideal solution for applications that demand space-saving components without compromising on performance.

With a frequency of 307 kHz, the DSC6083CI2A-307K000T is tailored for low-frequency operations where precision is paramount. The device comes in a miniature 4-SMD, no lead package, making it suitable for modern compact electronics where board space is at a premium. The package dimensions are 1.6 mm x 1.2 mm, which is particularly beneficial for portable and wearable technology where size and weight are critical considerations.

The oscillator operates at a supply voltage range of 1.71V to 3.63V, allowing for flexible integration into various system designs. Its low power consumption makes it an excellent choice for battery-powered devices, contributing to longer battery life and reduced power costs. The DSC6083CI2A-307K000T also features an enable/disable function that allows power savings by shutting down the oscillator when it is not in use.

One of the standout features of the DSC6083CI2A-307K000T is its stability over a wide temperature range. The device is designed to perform reliably in environments with temperatures ranging from -40°C to +85°C, ensuring consistent operation across diverse and challenging conditions. This temperature resilience makes it suitable for industrial and automotive applications, as well as consumer electronics that may be exposed to varying climates.

The oscillator's excellent frequency stability and low jitter performance are critical for applications requiring precise timing, such as wireless communication, IoT devices, and smart sensors. With its robust design and high-quality construction, the DSC6083CI2A-307K000T by Microchip Technology is a dependable component that engineers can rely on for their timing-critical applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess