EN
  • EN
  • DE

DSC6083CI2A-032K800

Part No DSC6083CI2A-032K800
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.8000KHZ CMOS SMD / 32.8 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.8 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344181-DSC6083CI2A-032K800
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-032K800 CAD Model

Description

The DSC6083CI2A-032K800 is a high-performance, ultra-low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This device is a part of Microchip's extensive portfolio of timing solutions and stands out for its compact integrated circuit footprint and ease of use.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is ideal for real-time clock applications and various timing functions.
  • Supply Voltage: It supports a supply voltage range from 1.5V to 3.3V, accommodating a variety of power requirements for different systems.
  • Low Power Consumption: With its ultra-low power consumption, the DSC6083CI2A-032K800 is especially suitable for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • Stability: The oscillator offers excellent frequency stability, ensuring precise timing for the duration of its operation, which is crucial for sensitive applications.
  • Form Factor: This component comes in a compact industry-standard 4-SMD, no lead package, making it easy to integrate into existing designs without requiring significant board space or redesign.
  • Operating Temperature: The device is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSC6083CI2A-032K800 is versatile and can be used in a diverse array of applications, including:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Mobile Phones
  • Smart Meters
  • Industrial Controls
  • Medical Devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6083CI2A-032K800 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs consistently over time and in various conditions. With its robust design and Microchip's support, customers can integrate this oscillator into their products with confidence, knowing it will deliver the performance they need.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess