EN
  • EN
  • DE

DSC6083CE1A-014K000

Part No DSC6083CE1A-014K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 14 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 14 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344191-DSC6083CE1A-014K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CE1A-014K000 CAD Model

Description

Microchip Technology DSC6083CE1A-014K000 MEMS Oscillator

The DSC6083CE1A-014K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device is designed to provide a reliable and stable clock frequency for a wide range of electronic applications, from consumer electronics to industrial systems.

With a nominal frequency of 14.000 MHz, this MEMS oscillator offers precision timing solutions that are essential for modern electronic systems. The DSC6083 series is characterized by its low power consumption and compact size, making it an excellent choice for portable and battery-powered applications where energy efficiency and space constraints are critical considerations.

Key Features:

  • Frequency Range: The DSC6083CE1A-014K000 operates at a nominal frequency of 14.000 MHz, which is suitable for a variety of applications that require a stable clock source.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, providing flexibility for different system power requirements.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for extending battery life in portable devices.
  • Package: Enclosed in a compact 4-SMD, no lead package, the DSC6083CE1A-014K000 is space-saving and ideal for modern high-density circuit designs.
  • Temperature Stability: The oscillator maintains stable performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, making it easy to integrate into a variety of designs.

Applications for the DSC6083CE1A-014K000 are diverse and include mobile devices, wearable technology, IoT (Internet of Things) devices, networking equipment, and any system that demands a high-reliability clock source. Its robustness and small form factor make it an ideal choice for modern electronics that require miniaturization without compromising on performance.

Microchip Technology's commitment to quality ensures that the DSC6083CE1A-014K000 MEMS oscillator is a reliable component for your precision timing needs, delivering consistent performance and helping to enhance the overall efficiency and longevity of your electronic products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess