EN
  • EN
  • DE

DSC6061HI1B-01MC

Part No DSC6061HI1B-01MC
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR LVCMOS / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6061
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344346-DSC6061HI1B-01MC
Ultra Librarian 3D Model Ultra Librarian DSC6061HI1B-01MC CAD Model

Description

Microchip Technology's DSC6061HI1B-01MC: A Compact, High-Performance MEMS Oscillator

The DSC6061HI1B-01MC is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by the renowned Microchip Technology. This highly stable and reliable timing solution is an excellent choice for modern electronic applications that demand compact size without compromising performance.

At the heart of the DSC6061HI1B-01MC is a silicon-based MEMS resonator, which offers exceptional stability and precision. This oscillator operates at a fixed frequency of 1 MHz, providing a stable clock signal for a variety of digital applications. Its low power consumption makes it an ideal choice for battery-powered devices, while its robust design ensures it can withstand harsh industrial environments.

One of the key advantages of the DSC6061HI1B-01MC is its small footprint. Encased in a miniature 4-SMD, no lead package, it is perfect for space-constrained applications. The compact size does not come at the expense of performance; this oscillator maintains excellent frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Moreover, the DSC6061HI1B-01MC is designed to be highly resistant to mechanical shock and vibration, making it a suitable choice for automotive, industrial, and other applications where mechanical stress is a concern. It also features low jitter and phase noise characteristics, which are critical for high-speed digital signal processing and communication systems.

With a supply voltage ranging from 1.71V to 3.63V, the DSC6061HI1B-01MC is versatile and can be integrated into a wide array of electronic designs. Its ease of use is further enhanced by its compatibility with standard oscillator footprints, allowing for drop-in replacement of existing quartz-based solutions without the need for design changes.

In summary, the DSC6061HI1B-01MC from Microchip Technology is a highly reliable, energy-efficient, and space-saving MEMS oscillator that delivers consistent performance for today's sophisticated electronic systems. Whether you're working on portable medical devices, IoT applications, or industrial control systems, this MEMS oscillator is engineered to meet your stringent timing requirements.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess