EN
  • EN
  • DE

DSC6023HI2A-00A8T

Part No DSC6023HI2A-00A8T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 27MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343905-DSC6023HI2A-00A8T
Ultra Librarian 3D Model Ultra Librarian DSC6023HI2A-00A8T CAD Model

Description

Product Overview: DSC6023HI2A-00A8T

The DSC6023HI2A-00A8T from Microchip Technology is a high-performance, low-power MEMS oscillator that provides a reliable timing solution for a wide range of applications. This compact and precision device is part of Microchip's extensive portfolio of frequency control products, designed to meet the demanding requirements of modern electronic systems.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 8 MHz, which is suitable for various applications, including microcontroller clocking, networking, and telecommunications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for different power environments and battery-operated devices.
  • Stability: The DSC6023HI2A-00A8T offers excellent frequency stability, ensuring consistent performance over a wide temperature range and under varying environmental conditions.
  • Package: It comes in a compact 4-pin 2.5x2.0 mm surface-mount package, which is ideal for space-constrained applications.
  • Output Type: The device provides a CMOS/LVCMOS compatible output, making it easy to integrate with most digital ICs.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is suitable for portable and low-power applications.

Applications

The DSC6023HI2A-00A8T is designed to serve a diverse set of applications, including:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6023HI2A-00A8T is no exception. The oscillator is manufactured using a robust silicon MEMS technology, which provides enhanced reliability compared to traditional quartz-based oscillators. This product is also RoHS compliant and is designed to meet the stringent industrial and automotive qualification standards, ensuring performance in the most challenging environments.

In summary, the DSC6023HI2A-00A8T oscillator from Microchip Technology offers a compact, high-stability, and low-power timing solution that is adaptable across a broad range of applications, ensuring precise timing for today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess