EN
  • EN
  • DE

DSC557-0343FI0

Part No DSC557-0343FI0
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN PCIE 14QFN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Manufacturer Microchip Technology
Packaging Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSC557
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1321333-DSC557-0343FI0
Ultra Librarian 3D Model Ultra Librarian DSC557-0343FI0 CAD Model

Description

Product Overview: DSC557-0343FI0 by Microchip Technology

The DSC557-0343FI0 is a state-of-the-art digital signal controller (DSC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This DSC is part of Microchip's renowned product lineup, tailored to meet the rigorous demands of modern embedded control applications.

The DSC557-0343FI0 is built to offer exceptional performance and flexibility. It features a robust architecture that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), making it an ideal choice for applications that require complex signal processing and control tasks to be executed simultaneously.

At the heart of the DSC557-0343FI0 lies a high-speed CPU core, capable of executing DSP algorithms with high efficiency, which is crucial for applications such as motor control, power conversion, and sensor processing. The device also boasts a rich set of peripherals, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, enabling it to handle a diverse range of I/O requirements.

The DSC557-0343FI0 is designed with reliability in mind. It operates across an extended temperature range, making it suitable for industrial environments where conditions can be challenging. Additionally, the device includes advanced features such as error correction and fault protection, ensuring stable and secure operation even in the most demanding scenarios.

Integrating the DSC557-0343FI0 into your design is simplified thanks to Microchip's comprehensive development tools and software libraries. These resources help accelerate the development process, allowing for rapid prototyping and quicker time-to-market for your products.

In summary, the Microchip Technology DSC557-0343FI0 is a powerful and versatile digital signal controller that offers the perfect blend of DSP and MCU capabilities. It is engineered to tackle complex control tasks efficiently and reliably, making it an excellent choice for designers looking to enhance their embedded systems' performance.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess