EN
  • EN
  • DE

DSC557-0334SI1

Part No DSC557-0334SI1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL LVD / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSC557-03
Package Tube
Product Status Active
PLL Yes
Main Purpose PCI Express (PCIe)
Input -
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Base Product Number DSC557
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378314-DSC557-0334SI1
Ultra Librarian 3D Model Ultra Librarian DSC557-0334SI1 CAD Model

Description

Product Overview: DSC557-0334SI1 by Microchip Technology

The DSC557-0334SI1 is a state-of-the-art silicon-based product designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This product is specifically tailored to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for designers and engineers across various industries.

Key Features

  • High Precision: The DSC557-0334SI1 offers exceptional precision, ensuring accurate performance in critical applications where data integrity is paramount.
  • Robust Performance: Designed to withstand harsh operating conditions, this product maintains its functionality across a wide range of temperatures and environmental factors.
  • Energy Efficiency: With power consumption being a critical aspect in today's electronic devices, the DSC557-0334SI1 is optimized for low-power operation, contributing to extended battery life and reduced energy costs.
  • Integration: This device is highly integrable with other Microchip components, allowing for seamless design and implementation in complex systems.
  • Longevity: Microchip Technology is known for producing components with long life cycles, and the DSC557-0334SI1 is no exception, offering sustained performance and support over extended periods.

Applications

The versatility of the DSC557-0334SI1 makes it suitable for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical equipment

Technical Specifications

The DSC557-0334SI1 boasts technical specifications that cater to the needs of advanced electronic systems:

  • Voltage Range: Optimized for standard voltage requirements
  • Frequency Stability: Ensures consistent performance
  • Output Type: Configurable to various signal requirements
  • Package: Available in industry-standard packaging for easy integration

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet provided by Microchip Technology, which offers comprehensive information on the DSC557-0334SI1's capabilities and configuration options.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC557-0334SI1 is backed by Microchip's robust support network, providing customers with assistance throughout the product's lifecycle, from design to deployment.

Whether you're developing the next generation of consumer gadgets, enhancing industrial machinery, or innovating within the automotive sector, the DSC557-0334SI1 from Microchip Technology is an excellent choice that promises to deliver reliability, efficiency, and performance.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess