EN
  • EN
  • DE

DSC2230FI2-C0004T

Part No DSC2230FI2-C0004T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2230
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.35MHz, 148.5MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2230
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343410-DSC2230FI2-C0004T
Ultra Librarian 3D Model Ultra Librarian DSC2230FI2-C0004T CAD Model

Description

The DSC2230FI2-C0004T is a state-of-the-art digital signal controller (DSC) crafted by the renowned Microchip Technology. This product is designed to cater to the demanding needs of advanced digital processing applications that require high-speed computation, precise control, and reliable performance in a compact form factor.

Key Features

  • High-Performance Processing: Equipped with a powerful core, the DSC2230FI2-C0004T provides exceptional computational speed and efficiency, making it ideal for complex algorithms and control systems.
  • Memory Capabilities: With ample on-chip memory, this DSC ensures smooth operation and storage for critical applications, reducing the need for external memory components.
  • Robust Connectivity: Featuring multiple communication interfaces, this product offers versatile connectivity options, enabling seamless integration with a variety of peripherals and systems.
  • Advanced Peripherals: The controller comes with an array of built-in peripherals that support a wide range of functions, from analog-to-digital conversion to motor control, enhancing its utility in diverse applications.
  • Energy Efficiency: Designed with power-conscious applications in mind, the DSC2230FI2-C0004T maintains high performance while minimizing power consumption, making it suitable for portable and energy-sensitive devices.

Applications

The versatility of the DSC2230FI2-C0004T allows it to be used across various industries and applications, including:

  • Industrial automation and control systems
  • Automotive control units
  • Power supply and management
  • Telecommunications infrastructure
  • Medical devices and instrumentation

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The DSC2230FI2-C0004T is built with reliability in mind, ensuring stable and consistent performance even under challenging conditions. Whether it's for critical industrial processes or sophisticated consumer electronics, this DSC is an excellent choice for designers seeking a blend of power, precision, and dependability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess