Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160305-CD74HC4520E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4520
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4520E CAD Model

Description

The CD74HC4520E is a high-speed CMOS logic dual binary up-counter integrated circuit, expertly designed and manufactured by Texas Instruments. This device is part of the HC family, which is well-known for combining the wide operating voltage range of CMOS with the speed of LSTTL gates. The CD74HC4520E comes in a standard 16-pin DIP (Dual In-line Package) making it suitable for a variety of digital applications.

Key Features

  • Logic Type: Binary Counter
  • Counting Sequence: Up
  • Number of Circuits: 2
  • Number of Bits per Circuit: 4
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Output Current: High 5.2mA, Low 5.2mA
  • Propagation Delay Time: 145ns at 6V, 40ns at 10V
  • Mounting Type: Through Hole

Product Description

The CD74HC4520E consists of two identical, internally synchronous 4-stage counters. The counter stages are D-type flip-flops, and the counter can be cleared by a high level on the RESET line. Counting is enabled by a high level on the CLOCK line, and the counters advance on the falling edge of the clock. A high level on the ENABLE line holds the counter in its current state.

The device features a wide operating voltage range, from 2V to 6V, and it can interface with standard CMOS outputs as well as LSTTL/MSI. With a typical propagation delay of only 145ns at a supply voltage of 6V, the CD74HC4520E is suitable for high-speed operation.

Its robust design allows it to operate in extreme temperature conditions ranging from -55°C to 125°C, making it an ideal choice for industrial and automotive applications. The CD74HC4520E is a reliable and versatile component for designers looking to implement counting functions in their digital systems.

Overall, the CD74HC4520E from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable integrated circuits for a broad range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention