EN
  • EN
  • DE

DSC1252DI1-156M2500

Part No DSC1252DI1-156M2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 156.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X2
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 50mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number DSC1252
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343055-DSC1252DI1-156M2500
Ultra Librarian 3D Model Ultra Librarian DSC1252DI1-156M2500 CAD Model

Description

Microchip Technology's DSC1252DI1-156M2500 High-Precision Oscillator

The DSC1252DI1-156M2500 is a state-of-the-art oscillator from Microchip Technology, designed to deliver exceptional performance for advanced electronic systems. This precision oscillator is part of Microchip's comprehensive range of timing solutions that cater to a variety of applications requiring high accuracy and stability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.25 MHz, which is ideal for high-speed communication protocols and applications that demand a precise clock signal.
  • Package Type: It comes in a compact DSC package, which is engineered for high-density mounting, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC1252DI1-156M2500 requires a supply voltage of 2.5V, ensuring low power consumption while maintaining high performance.
  • Temperature Stability: With its excellent temperature stability, this oscillator ensures reliable operation across a wide temperature range, making it suitable for industrial and outdoor environments.
  • Low Jitter: The device boasts low phase jitter, which is critical for maintaining signal integrity in digital communication systems, thus enhancing overall system performance.

Applications

The DSC1252DI1-156M2500 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Data center infrastructure
  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1252DI1-156M2500 is no exception. It is built to meet the stringent requirements of today's electronic devices, ensuring long-term reliability and consistent performance. With Microchip's reputation, users can trust that this oscillator will meet their needs for precision timing solutions.

Overall, the DSC1252DI1-156M2500 from Microchip Technology is an excellent choice for designers looking to incorporate a reliable, high-frequency, and low-jitter oscillator into their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess