EN
  • EN
  • DE

DSC1211DE1-C0023T

Part No DSC1211DE1-C0023T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS), HIGH PERFORMANCE, / CMOS XO (Standard) Pin Configurable Oscillator 2.5V ~ 3.3V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC12X1
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 2.5V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 27mA (Typ)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1211DE1-C0023TTR
Standard Package 1,000
Win Source Part Number 1147483-DSC1211DE1-C0023T
Ultra Librarian 3D Model Ultra Librarian DSC1211DE1-C0023T CAD Model

Description

Product Overview: DSC1211DE1-C0023T

The DSC1211DE1-C0023T is a state-of-the-art silicon MEMS oscillator from Microchip Technology, designed to deliver exceptional timing precision and reliability for a wide range of applications. This advanced component is part of Microchip's comprehensive portfolio of frequency control products, offering a modern alternative to traditional crystal oscillators.

Key Features

  • Frequency Range: The DSC1211DE1-C0023T operates at a fixed frequency of 23 MHz, providing a stable and accurate clock signal essential for digital circuits.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for various power supply requirements.
  • Low Power Consumption: This device is designed for energy efficiency, which is crucial for battery-operated and portable devices, ensuring a longer battery life and reduced power costs.
  • Stability: The oscillator offers excellent frequency stability, a critical parameter for applications where consistent performance is necessary over a range of environmental conditions.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC1211DE1-C0023T is suitable for space-constrained applications without compromising on performance.
  • Output Type: It provides a CMOS output, which is compatible with most digital systems, allowing for easy integration into a variety of designs.

Applications

The DSC1211DE1-C0023T is ideal for use in applications that demand high precision and reliability. These include:

  • Industrial control systems
  • Networking equipment, such as routers and switches
  • Portable electronics
  • Internet of Things (IoT) devices
  • Wearable technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1211DE1-C0023T is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Customers can trust this product to perform reliably over its intended lifespan, even in challenging environmental conditions.

With its combination of performance, efficiency, and compact form factor, the DSC1211DE1-C0023T from Microchip Technology is an excellent choice for designers looking to optimize their systems with a high-quality timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess