EN
  • EN
  • DE

DSC1123DL5-125.0000T

Part No DSC1123DL5-125.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVDS SMD / 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1150643-DSC1123DL5-125.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1123DL5-125.0000T CAD Model

Description

Product Overview: DSC1123DL5-125.0000T from Microchip Technology

The DSC1123DL5-125.0000T is a high-performance, low-jitter, MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision oscillator is engineered to deliver exceptional frequency stability and accuracy, making it an ideal solution for a wide range of applications that require reliable clock signals, such as networking, telecommunications, storage, and industrial markets.

Key Features:

  • Frequency: The oscillator operates at a frequency of 125.0000 MHz, providing a stable and precise clock source for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, accommodating various system power requirements.
  • Output Type: The DSC1123 series offers an LVDS (Low Voltage Differential Signaling) output, ensuring low-noise, high-speed data transmission with reduced power consumption.
  • Package: Encased in a compact 6-SMD (Surface Mount Device) package, the DSC1123DL5-125.0000T is suitable for space-constrained applications.
  • Temperature Stability: It exhibits excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Reliability: As a MEMS-based device, it offers superior reliability and longer lifespan compared to traditional crystal oscillators, due to its inherent resistance to shock and vibration.

Applications:

The DSC1123DL5-125.0000T is versatile and can be used in various applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and servers
  • Telecommunication infrastructure including base stations and network interface cards
  • Data storage systems like SSDs (Solid State Drives) and RAID (Redundant Array of Independent Disks) controllers
  • Industrial control systems requiring precise timing for automation and process control

With its robust design and precision timing, the DSC1123DL5-125.0000T from Microchip Technology stands out as a reliable choice for designers and engineers looking for a high-quality, high-frequency oscillator solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0899 $60.8990
24+ $4.9969 $119.9256
36+ $4.8408 $174.2688
50+ $4.6846 $234.2300
64+ $4.5284 $289.8176
86+ $4.0600 $349.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess