EN
  • EN
  • DE

DSC1123BL2-125.0000

Part No DSC1123BL2-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVDS SMD / 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1123BL2-125.0000-ND,576-5026-5
Standard Package 72
Win Source Part Number 1030377-DSC1123BL2-125.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123BL2-125.0000 CAD Model

Description

Product Overview: DSC1123BL2-125.0000 by Microchip Technology

The DSC1123BL2-125.0000 is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and accuracy, making it an ideal choice for a wide range of electronic applications where reliable timing solutions are critical.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 125.0000 MHz, providing a stable and precise clock signal for your circuitry.
  • Supply Voltage: It supports a supply voltage range of 2.25V to 3.6V, accommodating a variety of power requirements and ensuring compatibility with different system designs.
  • Output Type: This model offers a Low Voltage Differential Signaling (LVDS) output, ensuring high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).
  • Package: Housed in a compact 6-SMD, no lead package, the DSC1123BL2-125.0000 is designed for surface-mount technology (SMT), enabling efficient assembly and saving valuable board space.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring consistent performance over a wide temperature range, typically required in industrial and commercial environments.
  • Long-term Reliability: Microchip Technology's commitment to quality means this oscillator is built for longevity and consistent performance, making it a reliable component for mission-critical systems.

Applications

The DSC1123BL2-125.0000 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Communication infrastructure including base stations and wireless equipment
  • High-performance computing and data storage systems
  • Industrial control systems and automation
  • Test and measurement equipment

With its robust design and precise frequency control, the DSC1123BL2-125.0000 from Microchip Technology is an excellent choice for designers looking to enhance their systems with a reliable and accurate timing solution. This product is a testament to Microchip's dedication to providing advanced technologies that meet the demanding requirements of today's electronic industry.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess