EN
  • EN
  • DE

DSC1121AL5-125.0000

Part No DSC1121AL5-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202503-DSC1121AL5-125.0000
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Series DSC1121
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Ultra Librarian 3D Model Ultra Librarian DSC1121AL5-125.0000 CAD Model

Description

Microchip Technology's DSC1121AL5-125.0000 High-Performance Oscillator

The DSC1121AL5-125.0000 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a broad range of electronic applications. This precision oscillator is engineered to offer a stable and reliable frequency source at 125.0000 MHz, making it a perfect choice for advanced communication systems, networking equipment, and high-speed data processing units.

Key Features

  • Frequency: The device offers a precise frequency of 125.0000 MHz, which is ideal for applications requiring high-speed data transfer and accurate timing.
  • Stability: It provides excellent frequency stability, ensuring consistent performance and reducing the risk of system errors due to timing deviations.
  • Supply Voltage: Operating with a supply voltage in the range of 2.25V to 3.63V, the DSC1121AL5-125.0000 is versatile and can be easily integrated into various power environments.
  • Low Power Consumption: Designed for energy efficiency, this oscillator minimizes power consumption, making it suitable for battery-powered and portable devices.
  • Output Type: The device features a CMOS output, providing a reliable and compatible interface with most digital circuits.
  • Package: Encased in a compact 6-SMD, No Lead package, the DSC1121AL5-125.0000 is optimized for space-constrained applications without compromising performance.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring robust performance across diverse environmental conditions.

Applications

The DSC1121AL5-125.0000 is ideal for a variety of applications, including:

  • High-speed networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure
  • Storage systems and data centers
  • Industrial control systems
  • Internet of Things (IoT) devices

With its exceptional performance and reliability, the DSC1121AL5-125.0000 from Microchip Technology stands out as a superior choice for designers and engineers seeking a high-quality oscillator for their critical applications. Its precision, stability, and low power consumption make it an indispensable component in modern electronic systems where accurate timing is paramount.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess