EN
  • EN
  • DE

DSC1121AI2-050.0000

Part No DSC1121AI2-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1121
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917552-DSC1121AI2-050.0000
Ultra Librarian 3D Model Ultra Librarian DSC1121AI2-050.0000 CAD Model

Description

Introducing the DSC1121AI2-050.0000 from Microchip Technology

The DSC1121AI2-050.0000 is a high-performance, low-jitter MEMS oscillator designed to meet the stringent demands of modern electronic systems. Produced by the renowned Microchip Technology, this oscillator is a testament to the company's commitment to providing cutting-edge solutions for timing requirements across various applications.

Key Features

  • Precision Frequency: The device offers a stable frequency output of 50.0000 MHz, making it suitable for applications that require a precise clock source.
  • Low Jitter: With exceptionally low jitter performance, it ensures reliable operation in sensitive applications such as high-speed digital signal processing, networking, and telecommunications.
  • Compact Package: Housed in a small 6-SMD (No Lead) package, it occupies minimal board space, which is crucial for space-constrained designs.
  • Stability: The oscillator provides excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, offering flexibility in various power environments.
  • Output Type: The DSC1121AI2-050.0000 features an LVDS (Low Voltage Differential Signaling) output, which is ideal for high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).

Applications

The versatility of the DSC1121AI2-050.0000 makes it an excellent choice for a broad spectrum of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Storage systems like SSDs and HDDs
  • High-performance computing and server platforms
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Test and measurement equipment

Reliability and Support

Microchip Technology's commitment to quality ensures that the DSC1121AI2-050.0000 oscillator is reliable for long-term deployment. Backed by comprehensive technical support and documentation, designers can integrate this oscillator into their systems with confidence, benefiting from Microchip's expertise in timing solutions. Whether you are developing a new system or upgrading an existing one, the DSC1121AI2-050.0000 offers the performance and reliability you need to keep your applications running smoothly.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess