EN
  • EN
  • DE

DSC1121AE2-025.0000T

Part No DSC1121AE2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 25.000MHZ CMOS SMD / Oscillator MEMS 25MHz ±25ppm (Stability) 15pF CMOS 55% 2.5V/3.3V 6-Pin VDFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1121
Packaging Reel package
Type MEMS (Silicon)
Frequency 25MHz
Function Enable/Disable
Output CMOS
Operating Supply Voltage 2.25 V ~ 3.6 V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 35mA
Ratings AEC-Q100
Mounting SMD
Package 6-SMD, No Lead, Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 22mA
Win Source Part Number 773415-DSC1121AE2-025.0000T
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 10, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1121AE2-025.0000T CAD Model

Description

The DSC1121AE2-025.0000T is a high-performance, precision MEMS oscillator from the reputable Microchip Technology. This component offers a stable and accurate clocking solution that is ideal for a wide range of electronic applications. With a fixed frequency of 25.0000 MHz, it provides a reliable timing source for your digital devices.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25 MHz, which is suitable for various applications that require a precise clock source.
  • Supply Voltage: This device supports a supply voltage range of 1.8V to 3.3V, making it versatile for different circuit designs and power requirements.
  • Low Jitter: The DSC1121AE2-025.0000T boasts low phase jitter, typically less than 1 picosecond, which is crucial for applications requiring high signal integrity.
  • Temperature Stability: It maintains stable performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Package: The oscillator is available in a compact 6-SMD, no lead package, allowing for space-saving integration into various electronic assemblies.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, making it easy to integrate without additional components.

Applications

The precision and reliability of the DSC1121AE2-025.0000T make it an excellent choice for a variety of applications, including:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

Product Quality and Support

Microchip Technology is known for its commitment to quality and the DSC1121AE2-025.0000T is no exception. It is designed to meet the stringent requirements of modern electronic devices. Additionally, Microchip provides excellent technical support and documentation, ensuring that designers can implement the oscillator with confidence in their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess