EN
  • EN
  • DE

DSC1103CI5-026.0000

Part No DSC1103CI5-026.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW JITTER 26MHZ LVDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917548-DSC1103CI5-026.0000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI5-026.0000 CAD Model

Description

The DSC1103CI5-026.0000 is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is specifically designed to provide a reliable and stable clock signal for a wide range of electronic applications. Its compact size and low power consumption make it an excellent choice for portable and battery-powered devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 26.0000 MHz, offering a precise timing solution for your application.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, providing flexibility for different system power requirements.
  • Stability: With excellent frequency stability, the DSC1103CI5-026.0000 ensures consistent performance over a range of environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with a wide variety of digital circuits.
  • Package: Housed in a compact 4-SMD, no lead package, it is designed for surface mount technology (SMT), saving valuable board space.
  • Operating Temperature: This oscillator is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to environmental standards and restrictions on hazardous substances.

Applications

The DSC1103CI5-026.0000 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Consumer electronics including smart TVs and gaming consoles
  • Industrial control systems
  • IoT devices
  • Wearable technology

With its precision and reliability, the DSC1103CI5-026.0000 from Microchip Technology is an ideal solution for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0899 $60.8990
24+ $4.9969 $119.9256
36+ $4.8408 $174.2688
50+ $4.6846 $234.2300
64+ $4.5284 $289.8176
86+ $4.0600 $349.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess