EN
  • EN
  • DE

DSC1103CI2-148.5000

Part No DSC1103CI2-148.5000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 148.5 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351617-DSC1103CI2-148.5000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI2-148.5000 CAD Model

Description

Product Overview: DSC1103CI2-148.5000 from Microchip Technology

The DSC1103CI2-148.5000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to offer a reliable and cost-effective alternative to traditional quartz crystal oscillators, this device incorporates advanced MEMS technology to deliver exceptional stability and accuracy for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 148.5000 MHz, offering a precise clock signal for timing-sensitive applications.
  • Supply Voltage: It supports a supply voltage range from 2.25V to 3.6V, making it versatile for various circuit designs.
  • Stability: The DSC1103CI2-148.5000 provides excellent frequency stability, ensuring reliable performance over temperature and voltage variations.
  • Low Jitter: With its low phase jitter, the oscillator is ideal for high-speed digital signal processing, networking, and communication systems.
  • Output Type: It offers a CMOS/LVPECL/LVDS output, providing compatibility with a broad range of digital circuits.
  • Package: The device comes in a compact 6-pin ceramic package, which is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, ensuring functionality in diverse environmental conditions.

Applications

The DSC1103CI2-148.5000 oscillator is a versatile component that can be used in various applications, including:

  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1103CI2-148.5000 is manufactured to meet high standards, ensuring consistent performance and longevity in the field. Customers can rely on this oscillator for their critical applications where timing accuracy is paramount.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess