EN
  • EN
  • DE

DSC1103CI2-052.0000

Part No DSC1103CI2-052.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW POWER LVDS -40C-85C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 52 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869685-DSC1103CI2-052.0000
Ultra Librarian 3D Model Ultra Librarian DSC1103CI2-052.0000 CAD Model

Description

The DSC1103CI2-052.0000 is a cutting-edge, high-performance silicon MEMS oscillator from the renowned manufacturer, Microchip Technology. Designed with precision and reliability in mind, this oscillator is a perfect solution for applications requiring low jitter and stable frequency output.

With an impressive frequency of 52.0000 MHz, the DSC1103CI2-052.0000 provides the speed needed for high-speed digital systems. Its stability and precision are unmatched, making it an ideal choice for telecommunications, networking, and data transfer applications where timing is critical.

Key Features:

  • Frequency: 52.0000 MHz, offering rapid signal processing capabilities for advanced applications.
  • Type: MEMS (Micro-Electro-Mechanical Systems), ensuring reduced phase noise and improved reliability over traditional quartz-based oscillators.
  • Supply Voltage: Operates at a nominal voltage, providing compatibility with a wide range of electronic devices.
  • Package / Case: Comes in a user-friendly package, making it easy to integrate into various circuit designs.
  • Temperature Stability: Maintains consistent performance across a broad temperature range, ensuring functionality in diverse operating conditions.
  • Low Jitter: Designed to minimize timing errors, which is crucial for maintaining the integrity of digital signals.

The DSC1103CI2-052.0000 is not just a testament to Microchip Technology's commitment to innovation but also to their dedication to providing solutions that meet the stringent requirements of modern electronics. Whether it's for industrial automation, consumer electronics, or sophisticated computing systems, this oscillator is built to deliver top-notch performance where it matters most.

Integrating the DSC1103CI2-052.0000 into your design will ensure that your products are powered by one of the most reliable and precise timing solutions available on the market, backed by Microchip Technology's reputation for quality and excellence.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess