EN
  • EN
  • DE

DSC1103CE1-156.2500T

Part No DSC1103CE1-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1103
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1103CE1-156.2500TCT, DSC1103CE1-156.2500TDKR, DSC1103CE1-156.2500TTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869684-DSC1103CE1-156.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1103CE1-156.2500T CAD Model

Description

The DSC1103CE1-156.2500T is a high-performance, low-jitter MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of Microchip's DSC1103 series, which is known for its stability, reliability, and energy efficiency, making it an excellent choice for a wide range of applications.

Key Features

  • Frequency: The DSC1103CE1-156.2500T offers a fixed output frequency of 156.2500 MHz, which is ideal for high-speed digital systems that require precise timing solutions.
  • Package: Housed in a compact 6-pin ceramic package, this device measures just 3.2 x 2.5 mm (L x W), allowing for easy integration into space-constrained designs without sacrificing performance.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, which provides flexibility in different system power schemes and helps in maintaining low power consumption.
  • Stability: The oscillator maintains excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Jitter: With its low phase jitter, the DSC1103CE1-156.2500T is particularly suitable for applications that demand high data rates and bandwidth, such as networking, telecommunications, and high-performance computing.
  • Output Type: This model provides a differential LVPECL output, which is commonly used in high-speed digital circuits for its fast switching characteristics and noise immunity.

Applications

The versatility of the DSC1103CE1-156.2500T makes it an ideal choice for various applications, including but not limited to:

  • High-speed data communication equipment
  • Networking hardware such as routers and switches
  • Storage area networks (SAN)
  • Server and workstation clock generation
  • Test and measurement systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1103CE1-156.2500T is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry sectors it serves.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess