EN
  • EN
  • DE

DSC1101CM5-050.0000T

Part No DSC1101CM5-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 50.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Frequency 50MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±10ppm
Temperature Range - Operating -55°C to 125°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95μA
Win Source Part Number 139404-DSC1101CM5-050.0000T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1101CM5-050.0000T CAD Model

Description

Microchip Technology DSC1101CM5-050.0000T High-Performance Oscillator

The DSC1101CM5-050.0000T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is engineered to provide exceptional stability and performance for a wide range of electronic applications.

Key Features

  • Frequency: The device offers a fixed output frequency of 50.0000 MHz, which is ideal for high-speed digital systems that require a stable clock source.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: With excellent frequency stability, the DSC1101CM5-050.0000T ensures reliable operation even under varying environmental conditions.
  • Package: The oscillator comes in a compact 6-SMD, no lead package, which allows for easy integration into space-constrained designs.
  • Temperature Range: It is designed to work over an industrial temperature range, making it versatile for use in harsh environments.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC1101CM5-050.0000T is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems
  • Consumer electronics including high-definition televisions and gaming consoles
  • Industrial and automotive systems that require robust and reliable clock sources
  • Data storage and servers, where precise timing is critical for data integrity
  • Medical devices that demand high precision and stability in timing components

Microchip Technology's commitment to quality ensures that the DSC1101CM5-050.0000T oscillator meets the stringent requirements of modern electronic systems. With its high performance, low power consumption, and compact footprint, this oscillator is an excellent choice for designers looking to enhance the reliability and efficiency of their products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess