EN
  • EN
  • DE

DSC1033BI2-024.7619T

Part No DSC1033BI2-024.7619T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.7619MHZ CMOS SMD / 24.7619 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1033, PureSilicon™
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 24.7619 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
Base Product Number DSC1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 983343-DSC1033BI2-024.7619T
Ultra Librarian 3D Model Ultra Librarian DSC1033BI2-024.7619T CAD Model

Description

The DSC1033BI2-024.7619T is a cutting-edge, low-jitter, high-performance MEMS oscillator from the renowned manufacturer, Microchip Technology. This precision device is designed to meet the stringent demands of modern electronic systems, providing a reliable and stable clock signal that is essential for digital circuitry operation.

With a frequency of 24.7619 MHz, this oscillator ensures accurate timing for a wide range of applications, including but not limited to, telecommunications, networking, and industrial systems. The DSC1033 series is known for its exceptional stability and low power consumption, making it an ideal choice for battery-operated devices and portable electronics.

The DSC1033BI2-024.7619T comes in a compact, industry-standard 4-pin 2.5mm x 2.0mm package, which is an excellent fit for space-constrained applications. Its robust design allows for operation in a broad temperature range, thus ensuring consistent performance in diverse environmental conditions. This feature is particularly beneficial for systems that are exposed to extreme temperatures or that require a high degree of reliability.

One of the key advantages of the DSC1033BI2-024.7619T is its MEMS technology, which offers superior shock and vibration resistance compared to traditional crystal oscillators. This makes it a superb choice for applications in harsh environments, such as automotive and industrial automation, where mechanical stress can compromise the integrity of electronic components.

In addition to its robustness, this MEMS oscillator is designed to be highly programmable, allowing for fine-tuning of frequency to meet specific design requirements. It also features a low-power standby mode, which can significantly extend the battery life of portable devices when they are not in active use.

Overall, the DSC1033BI2-024.7619T from Microchip Technology is an exceptional solution for designers looking for a reliable, high-performance clock source. Its combination of precision, stability, and durability makes it an outstanding choice for a multitude of electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess